Vishay Intertechnology, Inc. RES 61.9K OHM 1/5W 1% 1005 M55342K03B61E9RWSV

Description
RES 61.9Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 61.9Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/5W 1% 1005 - M55342K03B61E9RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/5W 1% 1005
M55342K03B61E9RWSV
RES 61.9K OHM 1/5W 1% 1005 M55342K03B61E9RWSV
RES 61.9Kohm 1/5W 1% 1005

RES 61.9Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B61E9RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B61E9RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B61E9RWSV-ND
61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B61E9RWSV 764-M55342K03B61E9RWSV-ND
Product Name RES 61.9K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details