Vishay Intertechnology, Inc. RES 61.9K OHM 1/5W 0.1% 1005 M55342K03B61B9RWS

Description
RES 61.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 61.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/5W 0.1% 1005 - M55342K03B61B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/5W 0.1% 1005
M55342K03B61B9RWS
RES 61.9K OHM 1/5W 0.1% 1005 M55342K03B61B9RWS
RES 61.9Kohm 1/5W 0.1% 1005

RES 61.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B61B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B61B9RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B61B9RWS-ND
61.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

61.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B61B9RWS 764-M55342K03B61B9RWS-ND
Product Name RES 61.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details