Vishay Intertechnology, Inc. RES 61.9K OHM 1/5W 0.1% 1005 M55342K03B61B9RTS

Description
RES 61.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 61.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/5W 0.1% 1005 - M55342K03B61B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/5W 0.1% 1005
M55342K03B61B9RTS
RES 61.9K OHM 1/5W 0.1% 1005 M55342K03B61B9RTS
RES 61.9Kohm 1/5W 0.1% 1005

RES 61.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B61B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B61B9RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B61B9RTSTR-ND
61.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

61.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B61B9RTS 764-M55342K03B61B9RTSTR-ND
Product Name RES 61.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details