Vishay Precision Group Rcwpm-5100 619 1% K M55342K03B619Ds Tsl Vishay M55342K03B619DSWL

Description
RCWPM-5100 619 1% K M55342K03B619DS TSL
Description
RCWPM-5100 619 1% K M55342K03B619DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 619 1% K M55342K03B619Ds Tsl Vishay - 20P5125 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 619 1% K M55342K03B619Ds Tsl Vishay
20P5125
Rcwpm-5100 619 1% K M55342K03B619Ds Tsl Vishay 20P5125
RCWPM-5100 619 1% K M55342K03B619DS TSL

RCWPM-5100 619 1% K M55342K03B619DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5125
Product Name Rcwpm-5100 619 1% K M55342K03B619Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details