Vishay Precision Group Rcwpm-5100 5.6K 5% K M55342K03B5K60R Rsl Vishay M55342K03B5K60RUL

Description
RCWPM-5100 5.6K 5% K M55342K03B5K60R RSL
Description
RCWPM-5100 5.6K 5% K M55342K03B5K60R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 5.6K 5% K M55342K03B5K60R Rsl Vishay - 20P4836 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 5.6K 5% K M55342K03B5K60R Rsl Vishay
20P4836
Rcwpm-5100 5.6K 5% K M55342K03B5K60R Rsl Vishay 20P4836
RCWPM-5100 5.6K 5% K M55342K03B5K60R RSL

RCWPM-5100 5.6K 5% K M55342K03B5K60R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4836
Product Name Rcwpm-5100 5.6K 5% K M55342K03B5K60R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers