Vishay Intertechnology, Inc. Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B5J60RS2

Description
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B5J60RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B5J60RS2
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B5J60RS2
Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B5J60RS2
Product Name Res Thin Film 1005 5.6 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers