Vishay Precision Group SMD 0.2W Resistor M55342K03B5H10RWL

Description
Res Thkflm 1005 5.1K Ohm 0.2W 0.02 100PPM 0.01% SMD Product overview: M55342K03B5H10RWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B5H10RWL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thkflm 1005 5.1K Ohm 0.2W 0.02 100PPM 0.01% SMD Product overview: M55342K03B5H10RWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B5H10RWL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W Resistor - 52-M55342K03B5H10RWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
52-M55342K03B5H10RWL
SMD 0.2W Resistor 52-M55342K03B5H10RWL
Res Thkflm 1005 5.1K Ohm 0.2W 0.02 100PPM 0.01% SMD Product overview: M55342K03B5H10RWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B5H10RWL can be used for catalog matching and distributor lookup.

Res Thkflm 1005 5.1K Ohm 0.2W 0.02 100PPM 0.01% SMD Product overview: M55342K03B5H10RWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B5H10RWL can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B5H10RWL - 1074129-M55342K03B5H10RWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B5H10RWL
1074129-M55342K03B5H10RWL
Chip Resistor - Surface Mount - M55342K03B5H10RWL 1074129-M55342K03B5H10RWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074129-M55342K03B5H 10RWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074129-M55342K03B5H10RWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Rcwpm-5100 5.1K 2% K M55342K03B5H10R Tsl Vishay - 20P4823 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 5.1K 2% K M55342K03B5H10R Tsl Vishay
20P4823
Rcwpm-5100 5.1K 2% K M55342K03B5H10R Tsl Vishay 20P4823
RCWPM-5100 5.1K 2% K M55342K03B5H10R TSL

RCWPM-5100 5.1K 2% K M55342K03B5H10R TSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-M55342K03B5H10RWL 1074129-M55342K03B5H10RWL 20P4823
Product Name SMD 0.2W Resistor Chip Resistor - Surface Mount - M55342K03B5H10RWL Rcwpm-5100 5.1K 2% K M55342K03B5H10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details