Vishay Precision Group Rcwpm-5100 5.9K 1% K M55342K03B5E90S Tsl Vishay M55342K03B5E90SWL

Description
RCWPM-5100 5.9K 1% K M55342K03B5E90S TSL
Description
RCWPM-5100 5.9K 1% K M55342K03B5E90S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 5.9K 1% K M55342K03B5E90S Tsl Vishay - 20P4819 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 5.9K 1% K M55342K03B5E90S Tsl Vishay
20P4819
Rcwpm-5100 5.9K 1% K M55342K03B5E90S Tsl Vishay 20P4819
RCWPM-5100 5.9K 1% K M55342K03B5E90S TSL

RCWPM-5100 5.9K 1% K M55342K03B5E90S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4819
Product Name Rcwpm-5100 5.9K 1% K M55342K03B5E90S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details