Vishay Intertechnology, Inc. Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B5B62RT3

Description
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B5B62RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B5B62RT3
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B5B62RT3
Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B5B62RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B5B62RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K03B5B62RT3TR-ND
5.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B5B62RT3 764-M55342K03B5B62RT3TR-ND
Product Name Res Thin Film 1005 5.62K Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details