Vishay Precision Group Rcwpm-5100 59K 1% K M55342K03B59E0R Tsl Vishay M55342K03B59E0RWL

Description
RCWPM-5100 59K 1% K M55342K03B59E0R TSL
Description
RCWPM-5100 59K 1% K M55342K03B59E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 59K 1% K M55342K03B59E0R Tsl Vishay - 20P5027 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 59K 1% K M55342K03B59E0R Tsl Vishay
20P5027
Rcwpm-5100 59K 1% K M55342K03B59E0R Tsl Vishay 20P5027
RCWPM-5100 59K 1% K M55342K03B59E0R TSL

RCWPM-5100 59K 1% K M55342K03B59E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5027
Product Name Rcwpm-5100 59K 1% K M55342K03B59E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details