Vishay Precision Group Rcwpm-5100 590K 1% K M55342K03B590Es Rsl Vishay M55342K03B590ESUL

Description
RCWPM-5100 590K 1% K M55342K03B590ES RSL
Description
RCWPM-5100 590K 1% K M55342K03B590ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 590K 1% K M55342K03B590Es Rsl Vishay - 20P5040 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 590K 1% K M55342K03B590Es Rsl Vishay
20P5040
Rcwpm-5100 590K 1% K M55342K03B590Es Rsl Vishay 20P5040
RCWPM-5100 590K 1% K M55342K03B590ES RSL

RCWPM-5100 590K 1% K M55342K03B590ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5040
Product Name Rcwpm-5100 590K 1% K M55342K03B590Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details