Vishay Precision Group Rcwpm-5100 57.6K 1% K M55342K03B57E6R Rs Vishay M55342K03B57E6RUL

Description
RCWPM-5100 57.6K 1% K M55342K03B57E6R RS
Description
RCWPM-5100 57.6K 1% K M55342K03B57E6R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 57.6K 1% K M55342K03B57E6R Rs Vishay - 20P5012 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 57.6K 1% K M55342K03B57E6R Rs Vishay
20P5012
Rcwpm-5100 57.6K 1% K M55342K03B57E6R Rs Vishay 20P5012
RCWPM-5100 57.6K 1% K M55342K03B57E6R RS

RCWPM-5100 57.6K 1% K M55342K03B57E6R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5012
Product Name Rcwpm-5100 57.6K 1% K M55342K03B57E6R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers