Res Thin Film 1005 56 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,56Ohms,40WV,2+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K03B56G0RS3 | 56C1743 |
| Product Name | Res Thin Film 1005 56 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,56Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 2 to 0.0100 +/- % |