Vishay Intertechnology, Inc. RES 562 OHM 1/5W 0.1% 1005 M55342K03B562ARWS

Description
RES 562ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 562ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/5W 0.1% 1005 - M55342K03B562ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/5W 0.1% 1005
M55342K03B562ARWS
RES 562 OHM 1/5W 0.1% 1005 M55342K03B562ARWS
RES 562ohm 1/5W 0.1% 1005

RES 562ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B562ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B562ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B562ARWS-ND
562 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

562 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B562ARWS 764-M55342K03B562ARWS-ND
Product Name RES 562 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details