Vishay Precision Group Rcwpm-5100 560 2% K M55342K03B560Gs Tsl Vishay M55342K03B560GSWL

Description
RCWPM-5100 560 2% K M55342K03B560GS TSL
Description
RCWPM-5100 560 2% K M55342K03B560GS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 560 2% K M55342K03B560Gs Tsl Vishay - 20P4985 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 560 2% K M55342K03B560Gs Tsl Vishay
20P4985
Rcwpm-5100 560 2% K M55342K03B560Gs Tsl Vishay 20P4985
RCWPM-5100 560 2% K M55342K03B560GS TSL

RCWPM-5100 560 2% K M55342K03B560GS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4985
Product Name Rcwpm-5100 560 2% K M55342K03B560Gs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers