Vishay Intertechnology, Inc. RES 550K OHM 1/5W 5% 1005 M55342K03B550KRWSV

Description
RES 550Kohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 550Kohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 550K OHM 1/5W 5% 1005 - M55342K03B550KRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 550K OHM 1/5W 5% 1005
M55342K03B550KRWSV
RES 550K OHM 1/5W 5% 1005 M55342K03B550KRWSV
RES 550Kohm 1/5W 5% 1005

RES 550Kohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B550KRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B550KRWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B550KRWSV-ND
550 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

550 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B550KRWSV 764-M55342K03B550KRWSV-ND
Product Name RES 550K OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 550000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details