Vishay Precision Group Rcwpm-5100 52.3 1% K M55342K03B52D3S Rsl Vishay M55342K03B52D3SUL

Description
RCWPM-5100 52.3 1% K M55342K03B52D3S RSL
Description
RCWPM-5100 52.3 1% K M55342K03B52D3S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 52.3 1% K M55342K03B52D3S Rsl Vishay - 20P4912 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 52.3 1% K M55342K03B52D3S Rsl Vishay
20P4912
Rcwpm-5100 52.3 1% K M55342K03B52D3S Rsl Vishay 20P4912
RCWPM-5100 52.3 1% K M55342K03B52D3S RSL

RCWPM-5100 52.3 1% K M55342K03B52D3S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4912
Product Name Rcwpm-5100 52.3 1% K M55342K03B52D3S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details