Vishay Precision Group Rcwpm-5100 51K 5% K M55342K03B51K0R Tsl Vishay M55342K03B51K0RWL

Description
RCWPM-5100 51K 5% K M55342K03B51K0R TSL
Description
RCWPM-5100 51K 5% K M55342K03B51K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 51K 5% K M55342K03B51K0R Tsl Vishay - 20P4883 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 51K 5% K M55342K03B51K0R Tsl Vishay
20P4883
Rcwpm-5100 51K 5% K M55342K03B51K0R Tsl Vishay 20P4883
RCWPM-5100 51K 5% K M55342K03B51K0R TSL

RCWPM-5100 51K 5% K M55342K03B51K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4883
Product Name Rcwpm-5100 51K 5% K M55342K03B51K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details