Vishay Intertechnology, Inc. Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B51K0RWB

Description
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B51K0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B51K0RWB
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B51K0RWB
Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B51K0RWB
Product Name Res Thin Film 1005 51K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers