Vishay Precision Group Rcwpm-5100 510K 5% K M55342K03B510Kr Rsl Vishay M55342K03B510KRUL

Description
RCWPM-5100 510K 5% K M55342K03B510KR RSL
Description
RCWPM-5100 510K 5% K M55342K03B510KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 510K 5% K M55342K03B510Kr Rsl Vishay - 20P4896 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 510K 5% K M55342K03B510Kr Rsl Vishay
20P4896
Rcwpm-5100 510K 5% K M55342K03B510Kr Rsl Vishay 20P4896
RCWPM-5100 510K 5% K M55342K03B510KR RSL

RCWPM-5100 510K 5% K M55342K03B510KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4896
Product Name Rcwpm-5100 510K 5% K M55342K03B510Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details