Vishay Precision Group Rcwpm-5100 4.99K 1% K M55342K03B4E99P Ts Vishay M55342K03B4E99PWL

Description
RCWPM-5100 4.99K 1% K M55342K03B4E99P TS
Description
RCWPM-5100 4.99K 1% K M55342K03B4E99P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 4.99K 1% K M55342K03B4E99P Ts Vishay - 20P4505 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 4.99K 1% K M55342K03B4E99P Ts Vishay
20P4505
Rcwpm-5100 4.99K 1% K M55342K03B4E99P Ts Vishay 20P4505
RCWPM-5100 4.99K 1% K M55342K03B4E99P TS

RCWPM-5100 4.99K 1% K M55342K03B4E99P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4505
Product Name Rcwpm-5100 4.99K 1% K M55342K03B4E99P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers