Vishay Intertechnology, Inc. RES 4.75K OHM 1/5W 1% 1005 M55342K03B4E75RWSV

Description
RES 4.75Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 4.75Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/5W 1% 1005 - M55342K03B4E75RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/5W 1% 1005
M55342K03B4E75RWSV
RES 4.75K OHM 1/5W 1% 1005 M55342K03B4E75RWSV
RES 4.75Kohm 1/5W 1% 1005

RES 4.75Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B4E75RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B4E75RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B4E75RWSV-ND
4.75 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B4E75RWSV 764-M55342K03B4E75RWSV-ND
Product Name RES 4.75K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers