Vishay Precision Group Rcwpm-5100 4.53K 1% K M55342K03B4E53R Ts Vishay M55342K03B4E53RWL

Description
RCWPM-5100 4.53K 1% K M55342K03B4E53R TS
Description
RCWPM-5100 4.53K 1% K M55342K03B4E53R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 4.53K 1% K M55342K03B4E53R Ts Vishay - 20P4479 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 4.53K 1% K M55342K03B4E53R Ts Vishay
20P4479
Rcwpm-5100 4.53K 1% K M55342K03B4E53R Ts Vishay 20P4479
RCWPM-5100 4.53K 1% K M55342K03B4E53R TS

RCWPM-5100 4.53K 1% K M55342K03B4E53R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4479
Product Name Rcwpm-5100 4.53K 1% K M55342K03B4E53R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details