Vishay Intertechnology, Inc. RES 4.02K OHM 1/5W 1% 1005 M55342K03B4E02RWSV

Description
RES 4.02Kohm 1/5W 1% 1005
Request a Quote
Description
RES 4.02Kohm 1/5W 1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/5W 1% 1005 - M55342K03B4E02RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/5W 1% 1005
M55342K03B4E02RWSV
RES 4.02K OHM 1/5W 1% 1005 M55342K03B4E02RWSV
RES 4.02Kohm 1/5W 1% 1005

RES 4.02Kohm 1/5W 1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B4E02RWSV
Product Name RES 4.02K OHM 1/5W 1% 1005
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers