Vishay Intertechnology, Inc. RES 4.22K OHM 1/5W 0.1% 1005 M55342K03B4B22RT5

Description
RES 4.22Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 4.22Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/5W 0.1% 1005 - M55342K03B4B22RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/5W 0.1% 1005
M55342K03B4B22RT5
RES 4.22K OHM 1/5W 0.1% 1005 M55342K03B4B22RT5
RES 4.22Kohm 1/5W 0.1% 1005

RES 4.22Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B4B22RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B4B22RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B4B22RT5TR-ND
4.22 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.22 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B4B22RT5 764-M55342K03B4B22RT5TR-ND
Product Name RES 4.22K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers