Vishay Intertechnology, Inc. Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B49E9RS2

Description
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B49E9RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B49E9RS2
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B49E9RS2
Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K03B49E9RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B49E9RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B49E9RS2DKR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B49E9RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B49E9RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B49E9RS2TR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B49E9RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B49E9RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B49E9RS2CT-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B49E9RS2 541-M55342K03B49E9RS2DKR-ND
Product Name Res Thick Film 1005 49.9K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details