Vishay Precision Group Rcwpm-5100 499K 1% K M55342K03B499Es Rsl Vishay M55342K03B499ESUL

Description
RCWPM-5100 499K 1% K M55342K03B499ES RSL
Description
RCWPM-5100 499K 1% K M55342K03B499ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 499K 1% K M55342K03B499Es Rsl Vishay - 20P4774 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 499K 1% K M55342K03B499Es Rsl Vishay
20P4774
Rcwpm-5100 499K 1% K M55342K03B499Es Rsl Vishay 20P4774
RCWPM-5100 499K 1% K M55342K03B499ES RSL

RCWPM-5100 499K 1% K M55342K03B499ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4774
Product Name Rcwpm-5100 499K 1% K M55342K03B499Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details