Vishay Precision Group Rcwpm-5100 47K 10% K M55342K03B47N0M Rsl Vishay M55342K03B47N0MUL

Description
RCWPM-5100 47K 10% K M55342K03B47N0M RSL
Description
RCWPM-5100 47K 10% K M55342K03B47N0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 47K 10% K M55342K03B47N0M Rsl Vishay - 20P4698 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 47K 10% K M55342K03B47N0M Rsl Vishay
20P4698
Rcwpm-5100 47K 10% K M55342K03B47N0M Rsl Vishay 20P4698
RCWPM-5100 47K 10% K M55342K03B47N0M RSL

RCWPM-5100 47K 10% K M55342K03B47N0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4698
Product Name Rcwpm-5100 47K 10% K M55342K03B47N0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers