Vishay Precision Group Rcwpm-5100 47K 2% K M55342K03B47H0S Tsl Vishay M55342K03B47H0SWL

Description
RCWPM-5100 47K 2% K M55342K03B47H0S TSL
Description
RCWPM-5100 47K 2% K M55342K03B47H0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 47K 2% K M55342K03B47H0S Tsl Vishay - 20P4689 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 47K 2% K M55342K03B47H0S Tsl Vishay
20P4689
Rcwpm-5100 47K 2% K M55342K03B47H0S Tsl Vishay 20P4689
RCWPM-5100 47K 2% K M55342K03B47H0S TSL

RCWPM-5100 47K 2% K M55342K03B47H0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4689
Product Name Rcwpm-5100 47K 2% K M55342K03B47H0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details