Vishay Precision Group Rcwpm-5100 475K 1% K M55342K03B475Er Rsl Vishay M55342K03B475ERUL

Description
RCWPM-5100 475K 1% K M55342K03B475ER RSL
Description
RCWPM-5100 475K 1% K M55342K03B475ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 475K 1% K M55342K03B475Er Rsl Vishay - 20P4728 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 475K 1% K M55342K03B475Er Rsl Vishay
20P4728
Rcwpm-5100 475K 1% K M55342K03B475Er Rsl Vishay 20P4728
RCWPM-5100 475K 1% K M55342K03B475ER RSL

RCWPM-5100 475K 1% K M55342K03B475ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4728
Product Name Rcwpm-5100 475K 1% K M55342K03B475Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details