Vishay Precision Group Rcwpm-5100 475 1% K M55342K03B475Ds Tsl Vishay M55342K03B475DSWL

Description
RCWPM-5100 475 1% K M55342K03B475DS TSL
Description
RCWPM-5100 475 1% K M55342K03B475DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 475 1% K M55342K03B475Ds Tsl Vishay - 20P4725 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 475 1% K M55342K03B475Ds Tsl Vishay
20P4725
Rcwpm-5100 475 1% K M55342K03B475Ds Tsl Vishay 20P4725
RCWPM-5100 475 1% K M55342K03B475DS TSL

RCWPM-5100 475 1% K M55342K03B475DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4725
Product Name Rcwpm-5100 475 1% K M55342K03B475Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details