Vishay Intertechnology, Inc. RES 475K OHM 1/5W 0.1% 1005 M55342K03B475BRWS

Description
RES 475Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 475Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/5W 0.1% 1005 - M55342K03B475BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/5W 0.1% 1005
M55342K03B475BRWS
RES 475K OHM 1/5W 0.1% 1005 M55342K03B475BRWS
RES 475Kohm 1/5W 0.1% 1005

RES 475Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B475BRWS
Product Name RES 475K OHM 1/5W 0.1% 1005
Resistance Range 475000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details