Vishay Precision Group Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B470KRS6

Description
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B470KRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B470KRS6
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B470KRS6
Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,470Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C1412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,470Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C1412
Resistor,thick Film,470Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C1412
Resistor,Thick Film,470KOhms,40WV,5 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,470KOhms,40WV,5+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B470KRS6 56C1412
Product Name Res Thin Film 1005 470K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,470Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details