Vishay Precision Group Rcwpm-5100 44.2K 1% K M55342K03B44E2S Rs Vishay M55342K03B44E2SUL

Description
RCWPM-5100 44.2K 1% K M55342K03B44E2S RS
Description
RCWPM-5100 44.2K 1% K M55342K03B44E2S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 44.2K 1% K M55342K03B44E2S Rs Vishay - 20P4626 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 44.2K 1% K M55342K03B44E2S Rs Vishay
20P4626
Rcwpm-5100 44.2K 1% K M55342K03B44E2S Rs Vishay 20P4626
RCWPM-5100 44.2K 1% K M55342K03B44E2S RS

RCWPM-5100 44.2K 1% K M55342K03B44E2S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4626
Product Name Rcwpm-5100 44.2K 1% K M55342K03B44E2S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details