Vishay Precision Group Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B43K0RS6

Description
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B43K0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B43K0RS6
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B43K0RS6
Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,43Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C1224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,43Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C1224
Resistor,thick Film,43Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C1224
Resistor,Thick Film,43KOhms,40WV,5+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,43KOhms,40WV,5+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B43K0RS6 56C1224
Product Name Res Thin Film 1005 43K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,43Kohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details