Vishay Precision Group Rcwpm-5100 42.2 1% K M55342K03B42D2R Rsl Vishay M55342K03B42D2RUL

Description
RCWPM-5100 42.2 1% K M55342K03B42D2R RSL
Description
RCWPM-5100 42.2 1% K M55342K03B42D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 42.2 1% K M55342K03B42D2R Rsl Vishay - 20P4564 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 42.2 1% K M55342K03B42D2R Rsl Vishay
20P4564
Rcwpm-5100 42.2 1% K M55342K03B42D2R Rsl Vishay 20P4564
RCWPM-5100 42.2 1% K M55342K03B42D2R RSL

RCWPM-5100 42.2 1% K M55342K03B42D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4564
Product Name Rcwpm-5100 42.2 1% K M55342K03B42D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers