Vishay Intertechnology, Inc. RES 422 OHM 1/5W 1% 1005 M55342K03B422DRWSV

Description
RES 422ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 422ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/5W 1% 1005 - M55342K03B422DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/5W 1% 1005
M55342K03B422DRWSV
RES 422 OHM 1/5W 1% 1005 M55342K03B422DRWSV
RES 422ohm 1/5W 1% 1005

RES 422ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B422DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B422DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B422DRWSV-ND
422 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

422 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B422DRWSV 764-M55342K03B422DRWSV-ND
Product Name RES 422 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details