Vishay Precision Group Rcwpm-5100 422 1% K M55342K03B422Dr Tsl Vishay M55342K03B422DRWL

Description
RCWPM-5100 422 1% K M55342K03B422DR TSL
Description
RCWPM-5100 422 1% K M55342K03B422DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 422 1% K M55342K03B422Dr Tsl Vishay - 20P4573 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 422 1% K M55342K03B422Dr Tsl Vishay
20P4573
Rcwpm-5100 422 1% K M55342K03B422Dr Tsl Vishay 20P4573
RCWPM-5100 422 1% K M55342K03B422DR TSL

RCWPM-5100 422 1% K M55342K03B422DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4573
Product Name Rcwpm-5100 422 1% K M55342K03B422Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers