Vishay Precision Group Rcwpm-5100 41.2K 1% K M55342K03B41E2R Ts Vishay M55342K03B41E2RWL

Description
RCWPM-5100 41.2K 1% K M55342K03B41E2R TS
Description
RCWPM-5100 41.2K 1% K M55342K03B41E2R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 41.2K 1% K M55342K03B41E2R Ts Vishay - 20P4551 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 41.2K 1% K M55342K03B41E2R Ts Vishay
20P4551
Rcwpm-5100 41.2K 1% K M55342K03B41E2R Ts Vishay 20P4551
RCWPM-5100 41.2K 1% K M55342K03B41E2R TS

RCWPM-5100 41.2K 1% K M55342K03B41E2R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4551
Product Name Rcwpm-5100 41.2K 1% K M55342K03B41E2R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details