Vishay Intertechnology, Inc. Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K03B41E2RS3

Description
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B41E2RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B41E2RS3
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K03B41E2RS3
Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B41E2RS3
Product Name Res Thick Film 1005 41.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details