Vishay Intertechnology, Inc. RES 412 OHM 1/5W 0.1% 1005 M55342K03B412ARWS

Description
RES 412ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 412ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/5W 0.1% 1005 - M55342K03B412ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/5W 0.1% 1005
M55342K03B412ARWS
RES 412 OHM 1/5W 0.1% 1005 M55342K03B412ARWS
RES 412ohm 1/5W 0.1% 1005

RES 412ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B412ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B412ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B412ARWS-ND
412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B412ARWS 764-M55342K03B412ARWS-ND
Product Name RES 412 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers