Vishay Precision Group Rcwpm-5100 40.2K 1% K M55342K03B40E2S Ts Vishay M55342K03B40E2SWL

Description
RCWPM-5100 40.2K 1% K M55342K03B40E2S TS
Description
RCWPM-5100 40.2K 1% K M55342K03B40E2S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 40.2K 1% K M55342K03B40E2S Ts Vishay - 20P4537 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 40.2K 1% K M55342K03B40E2S Ts Vishay
20P4537
Rcwpm-5100 40.2K 1% K M55342K03B40E2S Ts Vishay 20P4537
RCWPM-5100 40.2K 1% K M55342K03B40E2S TS

RCWPM-5100 40.2K 1% K M55342K03B40E2S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4537
Product Name Rcwpm-5100 40.2K 1% K M55342K03B40E2S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers