Vishay Precision Group Rcwpm-5100 40.2 1% K M55342K03B40D2S Rsl Vishay M55342K03B40D2SUL

Description
RCWPM-5100 40.2 1% K M55342K03B40D2S RSL
Description
RCWPM-5100 40.2 1% K M55342K03B40D2S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 40.2 1% K M55342K03B40D2S Rsl Vishay - 20P4532 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 40.2 1% K M55342K03B40D2S Rsl Vishay
20P4532
Rcwpm-5100 40.2 1% K M55342K03B40D2S Rsl Vishay 20P4532
RCWPM-5100 40.2 1% K M55342K03B40D2S RSL

RCWPM-5100 40.2 1% K M55342K03B40D2S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4532
Product Name Rcwpm-5100 40.2 1% K M55342K03B40D2S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details