Vishay Precision Group Rcwpm-5100 402 1% K M55342K03B402Ds Tsl Vishay M55342K03B402DSWL

Description
RCWPM-5100 402 1% K M55342K03B402DS TSL
Description
RCWPM-5100 402 1% K M55342K03B402DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 402 1% K M55342K03B402Ds Tsl Vishay - 20P4543 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 402 1% K M55342K03B402Ds Tsl Vishay
20P4543
Rcwpm-5100 402 1% K M55342K03B402Ds Tsl Vishay 20P4543
RCWPM-5100 402 1% K M55342K03B402DS TSL

RCWPM-5100 402 1% K M55342K03B402DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4543
Product Name Rcwpm-5100 402 1% K M55342K03B402Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details