Vishay Intertechnology, Inc. RES 402 OHM 1/5W 1% 1005 M55342K03B402DRWSV

Description
RES 402ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 402ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/5W 1% 1005 - M55342K03B402DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/5W 1% 1005
M55342K03B402DRWSV
RES 402 OHM 1/5W 1% 1005 M55342K03B402DRWSV
RES 402ohm 1/5W 1% 1005

RES 402ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B402DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B402DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B402DRWSV-ND
402 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

402 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B402DRWSV 764-M55342K03B402DRWSV-ND
Product Name RES 402 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details