Vishay Precision Group Rcwpm-5100 3.4K 1% K M55342K03B3E40S Rsl Vishay M55342K03B3E40SUL

Description
RCWPM-5100 3.4K 1% K M55342K03B3E40S RSL
Description
RCWPM-5100 3.4K 1% K M55342K03B3E40S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 3.4K 1% K M55342K03B3E40S Rsl Vishay - 20P4066 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 3.4K 1% K M55342K03B3E40S Rsl Vishay
20P4066
Rcwpm-5100 3.4K 1% K M55342K03B3E40S Rsl Vishay 20P4066
RCWPM-5100 3.4K 1% K M55342K03B3E40S RSL

RCWPM-5100 3.4K 1% K M55342K03B3E40S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4066
Product Name Rcwpm-5100 3.4K 1% K M55342K03B3E40S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details