Vishay Precision Group Rcwpm-5100 3.32K 1% K M55342K03B3E32R Rs Vishay M55342K03B3E32RUL

Description
RCWPM-5100 3.32K 1% K M55342K03B3E32R RS
Description
RCWPM-5100 3.32K 1% K M55342K03B3E32R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 3.32K 1% K M55342K03B3E32R Rs Vishay - 20P4060 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 3.32K 1% K M55342K03B3E32R Rs Vishay
20P4060
Rcwpm-5100 3.32K 1% K M55342K03B3E32R Rs Vishay 20P4060
RCWPM-5100 3.32K 1% K M55342K03B3E32R RS

RCWPM-5100 3.32K 1% K M55342K03B3E32R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4060
Product Name Rcwpm-5100 3.32K 1% K M55342K03B3E32R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers