Vishay Precision Group Rcwpm-5100 3.01K 1% K M55342K03B3E01S Rs Vishay M55342K03B3E01SUL

Description
RCWPM-5100 3.01K 1% K M55342K03B3E01S RS
Description
RCWPM-5100 3.01K 1% K M55342K03B3E01S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 3.01K 1% K M55342K03B3E01S Rs Vishay - 20P4042 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 3.01K 1% K M55342K03B3E01S Rs Vishay
20P4042
Rcwpm-5100 3.01K 1% K M55342K03B3E01S Rs Vishay 20P4042
RCWPM-5100 3.01K 1% K M55342K03B3E01S RS

RCWPM-5100 3.01K 1% K M55342K03B3E01S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4042
Product Name Rcwpm-5100 3.01K 1% K M55342K03B3E01S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details