Vishay Intertechnology, Inc. Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B3E01RWB

Description
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B3E01RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B3E01RWB
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B3E01RWB
Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
SMD 0.2W 5W Resistor - 52-M55342K03B3E01RWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-M55342K03B3E01RWB
SMD 0.2W 5W Resistor 52-M55342K03B3E01RWB
Res Thick Film 1005 3.01K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B3E01RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B3E01RWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 3.01K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B3E01RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B3E01RWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K03B3E01RWB - 1186017-M55342K03B3E01RWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B3E01RWB
1186017-M55342K03B3E01RWB
Chip Resistor - Surface Mount - M55342K03B3E01RWB 1186017-M55342K03B3E01RWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186017-M55342K03B3E 01RWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 3.01 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186017-M55342K03B3E01RWB
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 3.01 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number M55342K03B3E01RWB 52-M55342K03B3E01RWB 1186017-M55342K03B3E01RWB
Product Name Res Thin Film 1005 3.01K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray SMD 0.2W 5W Resistor Chip Resistor - Surface Mount - M55342K03B3E01RWB
Technology / Construction Thin Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1005
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details