Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B3E01RT3V

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B3E01RT3VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B3E01RT3VTR-ND
Chip Resistor - Surface Mount 764-M55342K03B3E01RT3VTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B3E01RT3V
924921-M55342K03B3E01RT3V
Chip Resistor - Surface Mount - M55342K03B3E01RT3V 924921-M55342K03B3E01RT3V
Manufacturer: Vishay Win Source Part Number: 924921-M55342K03B3E0 1RT3V Series: * Features: Chip Resistor Package: Reel - TR Family Name: M55342 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 924921-M55342K03B3E01RT3V
Series: *
Features: Chip Resistor
Package: Reel - TR
Family Name: M55342
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030

Buy Now
M55342K 100PPM 1005 3.01K 1% R T Product overview: M55342K03B3E01RT3V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B3E01RT3 V can be used for catalog matching and distributor lookup.

M55342K 100PPM 1005 3.01K 1% R T Product overview: M55342K03B3E01RT3V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B3E01RT3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-M55342K03B3E01RT3VTR-ND 924921-M55342K03B3E01RT3V 52-M55342K03B3E01RT3V
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - M55342K03B3E01RT3V Resistor
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details